TE Connectivity
Afd 41C 41#20 Skt Recp Deutsch - Te Connectivity
MS3471L20-41SW
Description
AFD 41C 41#20 SKT RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 41C 41#20 SKT RECP
Request a Quote
Email Supplier
Suppliers
Afd 41C 41#20 Skt Recp Deutsch - Te Connectivity
47W6947
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3471L20-41SW |
47W6947 |
|
Product Name
|
|
Afd 41C 41#20 Skt Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details