TE Connectivity Circular Connector, Receptacle, 12 Position, 14-12, In Line; Military Specification Deutsch - Te Connectivity MS3471L14-12PX-LC

Description
AFD 12C 8#20 4#16 PIN RECP LC
Request a Quote
Description
AFD 12C 8#20 4#16 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3471L14-12PX-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 12C 8#20 4#16 PIN RECP LC

AFD 12C 8#20 4#16 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 12 Position, 14-12, In Line; Military Specification Deutsch - Te Connectivity - 81T7480 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12 Position, 14-12, In Line; Military Specification Deutsch - Te Connectivity
81T7480
Circular Connector, Receptacle, 12 Position, 14-12, In Line; Military Specification Deutsch - Te Connectivity 81T7480
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 14-12, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Bayonet; Insert Rotation:XRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 14-12, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Bayonet; Insert Rotation:XRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3471L14-12PX-LC 81T7480
Product Name Circular Connector, Receptacle, 12 Position, 14-12, In Line; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm C Connector, C Straight Plug - 190806 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-1981/1000-414-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details