The NCE-MB-B1200-1 is an SC male RF connector designed for wireless, radar, instrumentation, and electronic applications with a frequency range of DC to 11 GHz, 50 Ω impedance, maximum VSWR of 1.3, and a dielectric impedance of 5000 MΩ minimum. It withstands 2000 VDC and operates from -55 °C to +125 °C. The connector features a ternary alloy-plated brass outer conductor, PTFE dielectric, and gold-plated brass inner conductor, with a mating cable of NB1200. It has a tolerance of ±0.2 mm and is mounted directly to a cable.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCE-MB-B1200-1 |
| Product Name | Cable Connectors |
| Connector Type | SC |