TE Connectivity
Afd 6C 6#20 Pin Recp Lc Deutsch - Te Connectivity
MS3471A10-6A
Description
AFD 6C 6#20 PIN RECP LC
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 6C 6#20 PIN RECP LC
Request a Quote
Email Supplier
Suppliers
Afd 6C 6#20 Pin Recp Lc Deutsch - Te Connectivity
54AC4975
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3471A10-6A |
54AC4975 |
|
Product Name
|
|
Afd 6C 6#20 Pin Recp Lc Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details