TE Connectivity Circular Connector, Receptacle, 19 Position, 24-19, Flange; Military Specification Deutsch - Te Connectivity MS3470W24-19SX-LC

Description
AFD 19C 19#12 SKT RECP LC
Request a Quote
Description
AFD 19C 19#12 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3470W24-19SX-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 19C 19#12 SKT RECP LC

AFD 19C 19#12 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 19 Position, 24-19, Flange; Military Specification Deutsch - Te Connectivity - 90T7078 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19 Position, 24-19, Flange; Military Specification Deutsch - Te Connectivity
90T7078
Circular Connector, Receptacle, 19 Position, 24-19, Flange; Military Specification Deutsch - Te Connectivity 90T7078
CIRCULAR CONNECTOR, RECEPTACLE, 19 POSITION, 24-19, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 19 POSITION, 24-19, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3470W24-19SX-LC 90T7078
Product Name Circular Connector, Receptacle, 19 Position, 24-19, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Socket 50 ohm - 190739 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
SO DDR3 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5C-6482-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
2 suppliers