TE Connectivity Circular Connector, Receptacle, 21 Position, 22-21, Flange; Military Specification Deutsch - Te Connectivity MS3470W22-21S-LC

Description
AFD 21C 21#16 SKT RECP LC
Request a Quote
Description
AFD 21C 21#16 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3470W22-21S-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 21C 21#16 SKT RECP LC

AFD 21C 21#16 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 21 Position, 22-21, Flange; Military Specification Deutsch - Te Connectivity - 87T1924 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 21 Position, 22-21, Flange; Military Specification Deutsch - Te Connectivity
87T1924
Circular Connector, Receptacle, 21 Position, 22-21, Flange; Military Specification Deutsch - Te Connectivity 87T1924
CIRCULAR CONNECTOR, RECEPTACLE, 21 POSITION, 22-21, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 21 POSITION, 22-21, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3470W22-21S-LC 87T1924
Product Name Circular Connector, Receptacle, 21 Position, 22-21, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190941 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
ARINC 628 Connectors: Signal and Power Plastic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCI Express - 10018783-00113TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers