TE Connectivity Circular Connector, Receptacle, 39 Position, 20-39, Flange; Military Specification Deutsch - Te Connectivity MS3470W20-39SX-LC

Description
AFD 39C 37#20 2#16 SKT RECP LC
Request a Quote
Description
AFD 39C 37#20 2#16 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3470W20-39SX-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 39C 37#20 2#16 SKT RECP LC

AFD 39C 37#20 2#16 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 39 Position, 20-39, Flange; Military Specification Deutsch - Te Connectivity - 81T7445 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 39 Position, 20-39, Flange; Military Specification Deutsch - Te Connectivity
81T7445
Circular Connector, Receptacle, 39 Position, 20-39, Flange; Military Specification Deutsch - Te Connectivity 81T7445
CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3470W20-39SX-LC 81T7445
Product Name Circular Connector, Receptacle, 39 Position, 20-39, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190513A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-10101ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers