TE Connectivity
Afd 8C 8#12 Pin Recp Deutsch - Te Connectivity
MS3470W18-8P
Description
AFD 8C 8#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 8C 8#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
Afd 8C 8#12 Pin Recp Deutsch - Te Connectivity
90T7048
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3470W18-8P |
90T7048 |
|
Product Name
|
|
Afd 8C 8#12 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
Circular / Cylindrical Connectors
Mounting
Panel Mount
Current Rating
7.0 amps
View Details