TE Connectivity Circular Connector, Receptacle, 12 Position, 14-12, Flange; Military Specification Deutsch - Te Connectivity MS3470W14-12BX

Description
AFD 12C 8#20 4#16 SKT RECP LC
Request a Quote
Description
AFD 12C 8#20 4#16 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3470W14-12BX - PEI-Genesis
Philadelphia, PA, United States
AFD 12C 8#20 4#16 SKT RECP LC

AFD 12C 8#20 4#16 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 12 Position, 14-12, Flange; Military Specification Deutsch - Te Connectivity - 81T7231 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12 Position, 14-12, Flange; Military Specification Deutsch - Te Connectivity
81T7231
Circular Connector, Receptacle, 12 Position, 14-12, Flange; Military Specification Deutsch - Te Connectivity 81T7231
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 14-12, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 14-12, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3470W14-12BX 81T7231
Product Name Circular Connector, Receptacle, 12 Position, 14-12, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-107-467-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details