TE Connectivity Circular Connector, Receptacle, 24-61, Flange; Military Specification Deutsch - Te Connectivity MS3470L24-61SZ-LC

Description
AFD 61C 61#20 SKT RECP LC
Request a Quote
Description
AFD 61C 61#20 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3470L24-61SZ-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 61C 61#20 SKT RECP LC

AFD 61C 61#20 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 24-61, Flange; Military Specification Deutsch - Te Connectivity - 90T6953 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 24-61, Flange; Military Specification Deutsch - Te Connectivity
90T6953
Circular Connector, Receptacle, 24-61, Flange; Military Specification Deutsch - Te Connectivity 90T6953
CIRCULAR CONNECTOR, RECEPTACLE, 24-61, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Coupling Style:Bayonet; Insert Arrangement:24-61 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 24-61, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Coupling Style:Bayonet; Insert Arrangement:24-61 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3470L24-61SZ-LC 90T6953
Product Name Circular Connector, Receptacle, 24-61, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600/404 Size 5 - 190803 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Circular Connector Assemblies - 1124-EEA.2T.310.CLV-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
2 suppliers
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Shunts, Jumpers - 36-1460B-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details