TE Connectivity Circular Connector, Receptacle, 55 Position, 22-55, Flange; Military Specification Deutsch - Te Connectivity MS3470L22-55PZ

Description
AFD 55C 55#20 PIN RECP
Request a Quote
Description
AFD 55C 55#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3470L22-55PZ - PEI-Genesis
Philadelphia, PA, United States
AFD 55C 55#20 PIN RECP

AFD 55C 55#20 PIN RECP

Buy Now
Circular Connector, Receptacle, 55 Position, 22-55, Flange; Military Specification Deutsch - Te Connectivity - 87T1794 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 55 Position, 22-55, Flange; Military Specification Deutsch - Te Connectivity
87T1794
Circular Connector, Receptacle, 55 Position, 22-55, Flange; Military Specification Deutsch - Te Connectivity 87T1794
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3470L22-55PZ 87T1794
Product Name Circular Connector, Receptacle, 55 Position, 22-55, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Circular Connector Assemblies - CAB.M19.GLA.C92GZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 5.0 amps
View Details
2 suppliers