TE Connectivity Circular Connector, Receptacle, 8 Position, 18-8, Flange; Military Specification Deutsch - Te Connectivity MS3470L18-8SW

Description
AFD 8C 8#12 SKT RECP
Request a Quote
Description
AFD 8C 8#12 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3470L18-8SW - PEI-Genesis
Philadelphia, PA, United States
AFD 8C 8#12 SKT RECP

AFD 8C 8#12 SKT RECP

Buy Now
Circular Connector, Receptacle, 8 Position, 18-8, Flange; Military Specification Deutsch - Te Connectivity - 90T6875 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8 Position, 18-8, Flange; Military Specification Deutsch - Te Connectivity
90T6875
Circular Connector, Receptacle, 8 Position, 18-8, Flange; Military Specification Deutsch - Te Connectivity 90T6875
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 18-8, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 18-8, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3470L18-8SW 90T6875
Product Name Circular Connector, Receptacle, 8 Position, 18-8, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.7mm, Botton Row, Low Detent - 1377G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details