TE Connectivity
Afd 26C 26#20 Pin Recp Deutsch - Te Connectivity
MS3470L16-26PZ
Description
AFD 26C 26#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 26C 26#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Afd 26C 26#20 Pin Recp Deutsch - Te Connectivity
81T7125
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3470L16-26PZ |
81T7125 |
|
Product Name
|
|
Afd 26C 26#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details