TE Connectivity
Afd 26C 26#20 Pin Recp Deutsch - Te Connectivity
MS3470L16-26P
Description
AFD 26C 26#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 26C 26#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Afd 26C 26#20 Pin Recp Deutsch - Te Connectivity
81T7119
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3470L16-26P |
81T7119 |
|
Product Name
|
|
Afd 26C 26#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details