MS3470L14-18PX -- AFD 18C 18#20 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Afd 18C 18#20 Pin Recp Deutsch - Te Connectivity
MS3470L14-18PX
Description
AFD 18C 18#20 PIN RECP
Description
AFD 18C 18#20 PIN RECP
Suppliers
Afd 18C 18#20 Pin Recp Deutsch - Te Connectivity
87T1713
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
87T1713 |
|
Product Name
|
Afd 18C 18#20 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details