TE Connectivity Circular Connector, Receptacle, 9-98, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T9B98H-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-98, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-98, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 9-98, Jam Nut; Military Specification Deutsch - Te Connectivity - 04X1776 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 9-98, Jam Nut; Military Specification Deutsch - Te Connectivity
04X1776
Circular Connector, Receptacle, 9-98, Jam Nut; Military Specification Deutsch - Te Connectivity 04X1776
CIRCULAR CONNECTOR, RECEPTACLE, 9-98, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 9-98, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04X1776
Product Name Circular Connector, Receptacle, 9-98, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
ARINC Size 5 Socket 50 ohm Connectors - 190703 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
MIL-DTL-38999 Shell Styles 20 & 26 Quadrax Connectors: Differential Pair Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details
SATA - 10017660-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers