TE Connectivity Circular Connector, Receptacle, 17-35, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T17F35JB-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-35, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-35, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 17-35, Jam Nut; Military Specification Deutsch - Te Connectivity - 04X1183 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-35, Jam Nut; Military Specification Deutsch - Te Connectivity
04X1183
Circular Connector, Receptacle, 17-35, Jam Nut; Military Specification Deutsch - Te Connectivity 04X1183
CIRCULAR CONNECTOR, RECEPTACLE, 17-35, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-35, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04X1183
Product Name Circular Connector, Receptacle, 17-35, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
IEC Connectors - 1894738 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Mounting Panel mount
View Details
2 suppliers