TE Connectivity Circular Connector, Receptacle, 13-98, Jam Nut; Military Specification Deutsch - Te Connectivity MS27468T13B98PB-LC

Description
DJT 10C 10#20 PIN RECP
Request a Quote
Description
DJT 10C 10#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27468T13B98PB-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 10C 10#20 PIN RECP

DJT 10C 10#20 PIN RECP

Buy Now
Circular Connector, Receptacle, 13-98, Jam Nut; Military Specification Deutsch - Te Connectivity - 85W7576 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-98, Jam Nut; Military Specification Deutsch - Te Connectivity
85W7576
Circular Connector, Receptacle, 13-98, Jam Nut; Military Specification Deutsch - Te Connectivity 85W7576
CIRCULAR CONNECTOR, RECEPTACLE, 13-98, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 13-98, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27468T13B98PB-LC 85W7576
Product Name Circular Connector, Receptacle, 13-98, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-559-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers
Blade Type Power Connector Assemblies - 2243-1345-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 10 to 14 AWG
View Details
4 suppliers