TE Connectivity Circular Connector, Plug, 23-21, Cable; Military Specification Deutsch - Te Connectivity MS27467T23F21AB

Description
DJT 21C 21#16 PIN PLUG
Request a Quote
Description
DJT 21C 21#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T23F21AB - PEI-Genesis
Philadelphia, PA, United States
DJT 21C 21#16 PIN PLUG

DJT 21C 21#16 PIN PLUG

Buy Now
Circular Connector, Plug, 23-21, Cable; Military Specification Deutsch - Te Connectivity - 04X0792 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 23-21, Cable; Military Specification Deutsch - Te Connectivity
04X0792
Circular Connector, Plug, 23-21, Cable; Military Specification Deutsch - Te Connectivity 04X0792
CIRCULAR CONNECTOR, PLUG, 23-21, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 23-21, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T23F21AB 04X0792
Product Name Circular Connector, Plug, 23-21, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details