TE Connectivity Circular Connector, Plug, 23-55, Cable; Military Specification Deutsch - Te Connectivity MS27467T23B55BA

Description
DJT 55C 55#20 SKT PLUG
Request a Quote
Description
DJT 55C 55#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T23B55BA - PEI-Genesis
Philadelphia, PA, United States
DJT 55C 55#20 SKT PLUG

DJT 55C 55#20 SKT PLUG

Buy Now
Circular Connector, Plug, 23-55, Cable; Military Specification Deutsch - Te Connectivity - 04X0751 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 23-55, Cable; Military Specification Deutsch - Te Connectivity
04X0751
Circular Connector, Plug, 23-55, Cable; Military Specification Deutsch - Te Connectivity 04X0751
CIRCULAR CONNECTOR, PLUG, 23-55, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 23-55, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T23B55BA 04X0751
Product Name Circular Connector, Plug, 23-55, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190601 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2000-5317/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers