TE Connectivity Circular Connector, Plug, 23-53, Cable; Military Specification Deutsch - Te Connectivity MS27467T23B53PC

Description
CIRCULAR CONNECTOR, PLUG, 23-53, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 23-53, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 23-53, Cable; Military Specification Deutsch - Te Connectivity - 04X0731 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 23-53, Cable; Military Specification Deutsch - Te Connectivity
04X0731
Circular Connector, Plug, 23-53, Cable; Military Specification Deutsch - Te Connectivity 04X0731
CIRCULAR CONNECTOR, PLUG, 23-53, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 23-53, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04X0731
Product Name Circular Connector, Plug, 23-53, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
RBA Series: Single row PCB connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
BrightConnX™ Rugged MRD - MRDAH06L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 125 volts
Current Rating 5.0 amps
View Details
3 suppliers