TE Connectivity Circular Connector, Plug, 21-41, Cable; Military Specification Deutsch - Te Connectivity MS27467T21B41JB

Description
CIRCULAR CONNECTOR, PLUG, 21-41, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 21-41, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 21-41, Cable; Military Specification Deutsch - Te Connectivity - 07X9726 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 21-41, Cable; Military Specification Deutsch - Te Connectivity
07X9726
Circular Connector, Plug, 21-41, Cable; Military Specification Deutsch - Te Connectivity 07X9726
CIRCULAR CONNECTOR, PLUG, 21-41, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 21-41, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X9726
Product Name Circular Connector, Plug, 21-41, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 190622 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Rugged Mrd Circular Shape Connector, 3 Pin, Ip67, Male Metal Amphenol Communications Solutions - 48AK9384 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details