TE Connectivity Circular Connector, Plug, 17-8, Cable; Military Specification Deutsch - Te Connectivity MS27467T17F8HC

Description
CIRCULAR CONNECTOR, PLUG, 17-8, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:CRoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 17-8, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:CRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 17-8, Cable; Military Specification Deutsch - Te Connectivity - 89W8956 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 17-8, Cable; Military Specification Deutsch - Te Connectivity
89W8956
Circular Connector, Plug, 17-8, Cable; Military Specification Deutsch - Te Connectivity 89W8956
CIRCULAR CONNECTOR, PLUG, 17-8, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:CRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 17-8, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:CRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W8956
Product Name Circular Connector, Plug, 17-8, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products