TE Connectivity Circular Connector, Plug, 17-6, Cable; Military Specification Deutsch - Te Connectivity MS27467T17F6PC

Description
CIRCULAR CONNECTOR, PLUG, 17-6, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:CRoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 17-6, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 17-6, Cable; Military Specification Deutsch - Te Connectivity - 89W8936 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 17-6, Cable; Military Specification Deutsch - Te Connectivity
89W8936
Circular Connector, Plug, 17-6, Cable; Military Specification Deutsch - Te Connectivity 89W8936
CIRCULAR CONNECTOR, PLUG, 17-6, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:CRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 17-6, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W8936
Product Name Circular Connector, Plug, 17-6, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers