TE Connectivity Circular Connector, Plug, 15-5, Cable; Military Specification Deutsch - Te Connectivity MS27467T15F5AA

Description
CIRCULAR CONNECTOR, PLUG, 15-5, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:ARoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 15-5, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:ARoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 15-5, Cable; Military Specification Deutsch - Te Connectivity - 04X0277 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-5, Cable; Military Specification Deutsch - Te Connectivity
04X0277
Circular Connector, Plug, 15-5, Cable; Military Specification Deutsch - Te Connectivity 04X0277
CIRCULAR CONNECTOR, PLUG, 15-5, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:ARoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 15-5, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:ARoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04X0277
Product Name Circular Connector, Plug, 15-5, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190814 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
ARINC 628 Connectors: Signal and Power Plastic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details