TE Connectivity Circular Connector, Plug, 15-35, Cable; Military Specification Deutsch - Te Connectivity MS27467T15B35P

Description
DJT 37C 37#22D PIN PLUG
Request a Quote
Description
DJT 37C 37#22D PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T15B35P - PEI-Genesis
Philadelphia, PA, United States
DJT 37C 37#22D PIN PLUG

DJT 37C 37#22D PIN PLUG

Buy Now
Circular Connector, Plug, 15-35, Cable; Military Specification Deutsch - Te Connectivity - 07X9686 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15-35, Cable; Military Specification Deutsch - Te Connectivity
07X9686
Circular Connector, Plug, 15-35, Cable; Military Specification Deutsch - Te Connectivity 07X9686
CIRCULAR CONNECTOR, PLUG, 15-35, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 15-35, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T15B35P 07X9686
Product Name Circular Connector, Plug, 15-35, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details