TE Connectivity Circular, Plug, Size 15, 18Pos, Pin; Military Specification Deutsch - Te Connectivity MS27467T15B18P

Description
DJT 18C 18#20 PIN PLUG
Request a Quote
Description
DJT 18C 18#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T15B18P - PEI-Genesis
Philadelphia, PA, United States
DJT 18C 18#20 PIN PLUG

DJT 18C 18#20 PIN PLUG

Buy Now
Circular, Plug, Size 15, 18Pos, Pin; Military Specification Deutsch - Te Connectivity - 07X9678 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 15, 18Pos, Pin; Military Specification Deutsch - Te Connectivity
07X9678
Circular, Plug, Size 15, 18Pos, Pin; Military Specification Deutsch - Te Connectivity 07X9678
CIRCULAR, PLUG, SIZE 15, 18POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR, PLUG, SIZE 15, 18POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T15B18P 07X9678
Product Name Circular, Plug, Size 15, 18Pos, Pin; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC 90° Plug - 150113 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details