TE Connectivity Circular, Plug, Size 15, 18Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS27467T15B18JA-LC

Description
CIRCULAR, PLUG, SIZE 15, 18POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR, PLUG, SIZE 15, 18POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, Size 15, 18Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 04X0173 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 15, 18Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
04X0173
Circular, Plug, Size 15, 18Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 04X0173
CIRCULAR, PLUG, SIZE 15, 18POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 15, 18POS, SOCKET (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04X0173
Product Name Circular, Plug, Size 15, 18Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAA6A1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Long - 114555P9 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers