TE Connectivity Circular, Plug, Size 13, 22Pos, Pin; Military Specification Deutsch - Te Connectivity MS27467T13F35AC

Description
CIRCULAR, PLUG, SIZE 13, 22POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:C RoHS Compliant: No
Description
CIRCULAR, PLUG, SIZE 13, 22POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, Size 13, 22Pos, Pin; Military Specification Deutsch - Te Connectivity - 19X5643 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 13, 22Pos, Pin; Military Specification Deutsch - Te Connectivity
19X5643
Circular, Plug, Size 13, 22Pos, Pin; Military Specification Deutsch - Te Connectivity 19X5643
CIRCULAR, PLUG, SIZE 13, 22POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:C RoHS Compliant: No

CIRCULAR, PLUG, SIZE 13, 22POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19X5643
Product Name Circular, Plug, Size 13, 22Pos, Pin; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-103-839-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details