TE Connectivity Circular, Plug, Size 13, 22Pos, Pin; Military Specification Deutsch - Te Connectivity MS27467T13F35A

Description
DJT 22C 22#22D PIN PLUG
Request a Quote
Description
DJT 22C 22#22D PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T13F35A - PEI-Genesis
Philadelphia, PA, United States
DJT 22C 22#22D PIN PLUG

DJT 22C 22#22D PIN PLUG

Buy Now
Circular, Plug, Size 13, 22Pos, Pin; Military Specification Deutsch - Te Connectivity - 19X5640 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 13, 22Pos, Pin; Military Specification Deutsch - Te Connectivity
19X5640
Circular, Plug, Size 13, 22Pos, Pin; Military Specification Deutsch - Te Connectivity 19X5640
CIRCULAR, PLUG, SIZE 13, 22POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No

CIRCULAR, PLUG, SIZE 13, 22POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T13F35A 19X5640
Product Name Circular, Plug, Size 13, 22Pos, Pin; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Straight Plug - 150412 - PIC Wire & Cable
Specs
Geometry Straight
View Details
MIL-DTL-38999 Filter Connectors: Series I, II, III and IV. -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details
PCI Express - 10018783-00200MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers