TE Connectivity Circular, Plug, Size 13, 10Pos, Socket; Military Specification Deutsch - Te Connectivity MS27467T13B98BB

Description
CIRCULAR, PLUG, SIZE 13, 10POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR, PLUG, SIZE 13, 10POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, Size 13, 10Pos, Socket; Military Specification Deutsch - Te Connectivity - 71W9487 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 13, 10Pos, Socket; Military Specification Deutsch - Te Connectivity
71W9487
Circular, Plug, Size 13, 10Pos, Socket; Military Specification Deutsch - Te Connectivity 71W9487
CIRCULAR, PLUG, SIZE 13, 10POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 13, 10POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W9487
Product Name Circular, Plug, Size 13, 10Pos, Socket; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products