TE Connectivity Circular, Plug, Size 13, 4Pos, Pin; Military Specification Deutsch - Te Connectivity MS27467T13B4AA

Description
CIRCULAR, PLUG, SIZE 13, 4POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR, PLUG, SIZE 13, 4POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, Size 13, 4Pos, Pin; Military Specification Deutsch - Te Connectivity - 71W9462 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 13, 4Pos, Pin; Military Specification Deutsch - Te Connectivity
71W9462
Circular, Plug, Size 13, 4Pos, Pin; Military Specification Deutsch - Te Connectivity 71W9462
CIRCULAR, PLUG, SIZE 13, 4POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

CIRCULAR, PLUG, SIZE 13, 4POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W9462
Product Name Circular, Plug, Size 13, 4Pos, Pin; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Mini Straight Plug - 190945 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
L Series: High Density Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Backplane Connector Accessories - 609-4401-ND - DigiKey
Amphenol Communications Solutions
View Details
3 suppliers