TE Connectivity Circular, Plug, Size 11, 6Pos, Pin; Military Specification Deutsch - Te Connectivity MS27467T11F98AC

Description
DJT 6C 6#20 PIN PLUG
Request a Quote
Description
DJT 6C 6#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T11F98AC - PEI-Genesis
Philadelphia, PA, United States
DJT 6C 6#20 PIN PLUG

DJT 6C 6#20 PIN PLUG

Buy Now
Circular, Plug, Size 11, 6Pos, Pin; Military Specification Deutsch - Te Connectivity - 07X9630 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 11, 6Pos, Pin; Military Specification Deutsch - Te Connectivity
07X9630
Circular, Plug, Size 11, 6Pos, Pin; Military Specification Deutsch - Te Connectivity 07X9630
CIRCULAR, PLUG, SIZE 11, 6POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

CIRCULAR, PLUG, SIZE 11, 6POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T11F98AC 07X9630
Product Name Circular, Plug, Size 11, 6Pos, Pin; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CAB.M16.GYC.C92G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 6.0 amps
View Details
2 suppliers
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
PC Pin, Single Post Connectors - 36-1405-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers