TE Connectivity Circular, Plug, Size 11, 7Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS27467T11B99J-LC

Description
DJT 7C 7#20 SKT PLUG
Request a Quote
Description
DJT 7C 7#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T11B99J-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 7C 7#20 SKT PLUG

DJT 7C 7#20 SKT PLUG

Buy Now
Circular, Plug, Size 11, 7Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 71W9396 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 11, 7Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
71W9396
Circular, Plug, Size 11, 7Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 71W9396
CIRCULAR, PLUG, SIZE 11, 7POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 11, 7POS, SOCKET (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T11B99J-LC 71W9396
Product Name Circular, Plug, Size 11, 7Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-12A - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-3231-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 18 AWG
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details