TE Connectivity Circular, Receptacle, Size 9, 3Pos, Pin; Military Specification Deutsch - Te Connectivity MS27466T9F98P

Description
CIRCULAR, RECEPTACLE, SIZE 9, 3POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes
Description
CIRCULAR, RECEPTACLE, SIZE 9, 3POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 9, 3Pos, Pin; Military Specification Deutsch - Te Connectivity - 04X0153 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 9, 3Pos, Pin; Military Specification Deutsch - Te Connectivity
04X0153
Circular, Receptacle, Size 9, 3Pos, Pin; Military Specification Deutsch - Te Connectivity 04X0153
CIRCULAR, RECEPTACLE, SIZE 9, 3POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR, RECEPTACLE, SIZE 9, 3POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04X0153
Product Name Circular, Receptacle, Size 9, 3Pos, Pin; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190801 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Chameleon - 027-6A03-FCC - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details