TE Connectivity Circular, Receptacle, Size 9, 3Pos, Pin; Military Specification Deutsch - Te Connectivity MS27466T9F98H

Description
DJT 3C 3#20 PIN RECP
Request a Quote
Description
DJT 3C 3#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T9F98H - PEI-Genesis
Philadelphia, PA, United States
DJT 3C 3#20 PIN RECP

DJT 3C 3#20 PIN RECP

Buy Now
Circular, Receptacle, Size 9, 3Pos, Pin; Military Specification Deutsch - Te Connectivity - 04X0147 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 9, 3Pos, Pin; Military Specification Deutsch - Te Connectivity
04X0147
Circular, Receptacle, Size 9, 3Pos, Pin; Military Specification Deutsch - Te Connectivity 04X0147
CIRCULAR, RECEPTACLE, SIZE 9, 3POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 9, 3POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T9F98H 04X0147
Product Name Circular, Receptacle, Size 9, 3Pos, Pin; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Brown - 1327G21 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details