TE Connectivity Circular, Receptacle, Size 9, 3Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS27466T9B98H-LC

Description
CIRCULAR, RECEPTACLE, SIZE 9, 3POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 9, 3POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 9, 3Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 04X0128 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 9, 3Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
04X0128
Circular, Receptacle, Size 9, 3Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 04X0128
CIRCULAR, RECEPTACLE, SIZE 9, 3POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 9, 3POS, PIN (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04X0128
Product Name Circular, Receptacle, Size 9, 3Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products