TE Connectivity Circular, Receptacle, Size 25, 61Pos, Pin; Military Specification Deutsch - Te Connectivity MS27466T25F61HC

Description
DJT 61C 61#20 PIN RECP
Request a Quote
Description
DJT 61C 61#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T25F61HC - PEI-Genesis
Philadelphia, PA, United States
DJT 61C 61#20 PIN RECP

DJT 61C 61#20 PIN RECP

Buy Now
Circular, Receptacle, Size 25, 61Pos, Pin; Military Specification Deutsch - Te Connectivity - 71W9370 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 61Pos, Pin; Military Specification Deutsch - Te Connectivity
71W9370
Circular, Receptacle, Size 25, 61Pos, Pin; Military Specification Deutsch - Te Connectivity 71W9370
CIRCULAR, RECEPTACLE, SIZE 25, 61POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 25, 61POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T25F61HC 71W9370
Product Name Circular, Receptacle, Size 25, 61Pos, Pin; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-1403-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
PCB Connectors - NCK-FL4G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Mini Banana Plug - 9213 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details