TE Connectivity Circular, Receptacle, Size 25, 128Pos, Pin; Military Specification Deutsch - Te Connectivity MS27466T25F35PC

Description
DJT 128C 128#22D PIN RECP
Request a Quote
Description
DJT 128C 128#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T25F35PC - PEI-Genesis
Philadelphia, PA, United States
DJT 128C 128#22D PIN RECP

DJT 128C 128#22D PIN RECP

Buy Now
Circular, Receptacle, Size 25, 128Pos, Pin; Military Specification Deutsch - Te Connectivity - 71W9318 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 128Pos, Pin; Military Specification Deutsch - Te Connectivity
71W9318
Circular, Receptacle, Size 25, 128Pos, Pin; Military Specification Deutsch - Te Connectivity 71W9318
CIRCULAR, RECEPTACLE, SIZE 25, 128POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR, RECEPTACLE, SIZE 25, 128POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T25F35PC 71W9318
Product Name Circular, Receptacle, Size 25, 128Pos, Pin; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
M39029 Connectors, Size 16 Pin - 190735 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
NDL-Q/NDL-T Series: Ultraminiature Triax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details