TE Connectivity Circular, Receptacle, Size 23, 53Pos, Pin; Military Specification Deutsch - Te Connectivity MS27466T23F53HB

Description
DJT 53C 53#22 PIN RECP
Request a Quote
Description
DJT 53C 53#22 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T23F53HB - PEI-Genesis
Philadelphia, PA, United States
DJT 53C 53#22 PIN RECP

DJT 53C 53#22 PIN RECP

Buy Now
Circular, Receptacle, Size 23, 53Pos, Pin; Military Specification Deutsch - Te Connectivity - 03X9961 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 23, 53Pos, Pin; Military Specification Deutsch - Te Connectivity
03X9961
Circular, Receptacle, Size 23, 53Pos, Pin; Military Specification Deutsch - Te Connectivity 03X9961
CIRCULAR, RECEPTACLE, SIZE 23, 53POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 23, 53POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T23F53HB 03X9961
Product Name Circular, Receptacle, Size 23, 53Pos, Pin; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details