TE Connectivity Circular, Receptacle, Size 23, 53Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS27466T23B53JC-LC

Description
DJT 53C 53#22 SKT RECP
Request a Quote
Description
DJT 53C 53#22 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T23B53JC-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 53C 53#22 SKT RECP

DJT 53C 53#22 SKT RECP

Buy Now
Circular, Receptacle, Size 23, 53Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 03X9820 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 23, 53Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
03X9820
Circular, Receptacle, Size 23, 53Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 03X9820
CIRCULAR, RECEPTACLE, SIZE 23, 53POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Coupling Style:Bayonet; Insert Arrangement:23-53 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 23, 53POS, SOCKET (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Coupling Style:Bayonet; Insert Arrangement:23-53 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T23B53JC-LC 03X9820
Product Name Circular, Receptacle, Size 23, 53Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-5417-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details