TE Connectivity Circular Connector, Receptacle, 23-35, Flange; Military Specification Deutsch - Te Connectivity MS27466T23B35BB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-35, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Coupling Style:Bayonet; Insert Arrangement:23-35 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-35, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Coupling Style:Bayonet; Insert Arrangement:23-35 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 23-35, Flange; Military Specification Deutsch - Te Connectivity - 03X9771 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23-35, Flange; Military Specification Deutsch - Te Connectivity
03X9771
Circular Connector, Receptacle, 23-35, Flange; Military Specification Deutsch - Te Connectivity 03X9771
CIRCULAR CONNECTOR, RECEPTACLE, 23-35, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Coupling Style:Bayonet; Insert Arrangement:23-35 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 23-35, FLANGE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts; Coupling Style:Bayonet; Insert Arrangement:23-35 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X9771
Product Name Circular Connector, Receptacle, 23-35, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-G360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Standard Housings Purple - 1327G23 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details