TE Connectivity Circular, Receptacle, Size 23, 21Pos, Socket; Military Specification Deutsch - Te Connectivity MS27466T23B21B

Description
CIRCULAR, RECEPTACLE, SIZE 23, 21POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 23, 21POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 23, 21Pos, Socket; Military Specification Deutsch - Te Connectivity - 03X9729 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 23, 21Pos, Socket; Military Specification Deutsch - Te Connectivity
03X9729
Circular, Receptacle, Size 23, 21Pos, Socket; Military Specification Deutsch - Te Connectivity 03X9729
CIRCULAR, RECEPTACLE, SIZE 23, 21POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 23, 21POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X9729
Product Name Circular, Receptacle, Size 23, 21Pos, Socket; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190102 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
HyperMod Series: Heavy Duty Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
BrightConnX™ Rugged MRD - MRDAH06L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 125 volts
Current Rating 5.0 amps
View Details
3 suppliers