TE Connectivity Circular, Receptacle, Size 21, 41Pos, Pin; Military Specification Deutsch - Te Connectivity MS27466T21F41AC

Description
CIRCULAR, RECEPTACLE, SIZE 21, 41POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 21, 41POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 21, 41Pos, Pin; Military Specification Deutsch - Te Connectivity - 71W9052 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 21, 41Pos, Pin; Military Specification Deutsch - Te Connectivity
71W9052
Circular, Receptacle, Size 21, 41Pos, Pin; Military Specification Deutsch - Te Connectivity 71W9052
CIRCULAR, RECEPTACLE, SIZE 21, 41POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 21, 41POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W9052
Product Name Circular, Receptacle, Size 21, 41Pos, Pin; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190819 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
High Speed ARINC 600: 100 and 150 ohm -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-00112TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers