TE Connectivity Circular, Receptacle, Size 21, 16Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS27466T21B16PB-LC

Description
CIRCULAR, RECEPTACLE, SIZE 21, 16POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 21, 16POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 21, 16Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 03X9614 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 21, 16Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
03X9614
Circular, Receptacle, Size 21, 16Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 03X9614
CIRCULAR, RECEPTACLE, SIZE 21, 16POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 21, 16POS, PIN (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X9614
Product Name Circular, Receptacle, Size 21, 16Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-A500-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
5 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Connector/Terminal/Pin - 88358386 - Radwell International
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Voltage Rating 250 volts
View Details