TE Connectivity Circular, Receptacle, Size 19, 32Pos, Pin; Military Specification Deutsch - Te Connectivity MS27466T19F32PB

Description
CIRCULAR, RECEPTACLE, SIZE 19, 32POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 19, 32POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 19, 32Pos, Pin; Military Specification Deutsch - Te Connectivity - 71W8881 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 19, 32Pos, Pin; Military Specification Deutsch - Te Connectivity
71W8881
Circular, Receptacle, Size 19, 32Pos, Pin; Military Specification Deutsch - Te Connectivity 71W8881
CIRCULAR, RECEPTACLE, SIZE 19, 32POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 19, 32POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W8881
Product Name Circular, Receptacle, Size 19, 32Pos, Pin; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Bulkhead Jack - 190421(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
C Series Connectors: EMC Metallic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details