TE Connectivity Circular, Receptacle, Size 19, 32Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS27466T19B32HC-LC

Description
DJT 32C 32#20 PIN RECP
Request a Quote
Description
DJT 32C 32#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T19B32HC-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 32C 32#20 PIN RECP

DJT 32C 32#20 PIN RECP

Buy Now
Circular, Receptacle, Size 19, 32Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 71W8776 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 19, 32Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
71W8776
Circular, Receptacle, Size 19, 32Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 71W8776
CIRCULAR, RECEPTACLE, SIZE 19, 32POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 19, 32POS, PIN (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T19B32HC-LC 71W8776
Product Name Circular, Receptacle, Size 19, 32Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Connector - 407-10016527-111LF - ERSAELECTRONICS PTE. LTD.
Amphenol Communications Solutions
View Details
4 suppliers
Din Rail, Channel - 2946-2002-2231/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details