TE Connectivity Circular, Receptacle, Size 19, 11Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS27466T19B11JA-LC

Description
DJT 11C 11#16 SKT RECP
Request a Quote
Description
DJT 11C 11#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T19B11JA-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 11C 11#16 SKT RECP

DJT 11C 11#16 SKT RECP

Buy Now
Circular, Receptacle, Size 19, 11Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 03X9523 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 19, 11Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
03X9523
Circular, Receptacle, Size 19, 11Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 03X9523
CIRCULAR, RECEPTACLE, SIZE 19, 11POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Bayonet; Insert Arrangement:19-11 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 19, 11POS, SOCKET (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Bayonet; Insert Arrangement:19-11 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T19B11JA-LC 03X9523
Product Name Circular, Receptacle, Size 19, 11Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 32.510-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 10.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details