TE Connectivity Circular, Receptacle, Size 17, 8Pos, Socket; Military Specification Deutsch - Te Connectivity MS27466T17B8JB

Description
DJT 8C 8#16 SKT RECP
Request a Quote
Description
DJT 8C 8#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T17B8JB - PEI-Genesis
Philadelphia, PA, United States
DJT 8C 8#16 SKT RECP

DJT 8C 8#16 SKT RECP

Buy Now
Circular, Receptacle, Size 17, 8Pos, Socket; Military Specification Deutsch - Te Connectivity - 03X9344 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 17, 8Pos, Socket; Military Specification Deutsch - Te Connectivity
03X9344
Circular, Receptacle, Size 17, 8Pos, Socket; Military Specification Deutsch - Te Connectivity 03X9344
CIRCULAR, RECEPTACLE, SIZE 17, 8POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 17, 8POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T17B8JB 03X9344
Product Name Circular, Receptacle, Size 17, 8Pos, Socket; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Socket 75 ohm - 190941 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details