TE Connectivity Circular, Receptacle, Size 15, 12Pos, Pin; Military Specification Deutsch - Te Connectivity MS27466T15F97PC

Description
CIRCULAR, RECEPTACLE, SIZE 15, 12POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes
Description
CIRCULAR, RECEPTACLE, SIZE 15, 12POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 15, 12Pos, Pin; Military Specification Deutsch - Te Connectivity - 71W8731 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 15, 12Pos, Pin; Military Specification Deutsch - Te Connectivity
71W8731
Circular, Receptacle, Size 15, 12Pos, Pin; Military Specification Deutsch - Te Connectivity 71W8731
CIRCULAR, RECEPTACLE, SIZE 15, 12POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR, RECEPTACLE, SIZE 15, 12POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W8731
Product Name Circular, Receptacle, Size 15, 12Pos, Pin; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers